EN
  • EN
  • DE

DSC6331JI1BA-024.0000T

Part No DSC6331JI1BA-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ LVCMOS / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344030-DSC6331JI1BA-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331JI1BA-024.0000T CAD Model

Description

The DSC6331JI1BA-024.0000T is a high-precision, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and stable clock signals in a diverse range of electronic applications. This component is part of Microchip's comprehensive portfolio of timing solutions that cater to the needs of modern digital electronics.

Key Features

  • Frequency: This device offers a fixed output frequency of 24.0000 MHz, which is ideal for applications requiring a standard clock frequency with high accuracy and stability.
  • Supply Voltage: It operates at a supply voltage ranging from 1.71V to 3.63V, making it versatile for use in various systems with different power requirements.
  • Low Power Consumption: The DSC6331 series is known for its energy efficiency, which is critical for battery-powered and portable devices where power conservation is paramount.
  • Package: Housed in a compact 4-SMD, no lead package, it is suitable for high-density mounting on PCBs and is space-efficient for modern miniature electronics.
  • Temperature Stability: The oscillator maintains stable operation over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Long-term Reliability: Microchip's MEMS technology ensures longevity and durability, contributing to the overall reliability of the end product.

Applications

The versatility of the DSC6331JI1BA-024.0000T makes it an excellent choice for a wide array of applications. It is particularly well-suited for use in:

  • Consumer electronics such as wearables, smart home devices, and portable media players.
  • Industrial and IoT devices requiring precise timing for data acquisition, control, and communication.
  • Automotive systems where robustness and reliability are essential under harsh conditions.
  • Telecommunication infrastructure and networking equipment where signal integrity is crucial.

Quality and Support

Microchip Technology is a trusted name in the semiconductor industry, known for its commitment to quality and customer support. The DSC6331JI1BA-024.0000T is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of performance and reliability.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess