EN
  • EN
  • DE

DSC6331HI1AA-050.0000T

Part No DSC6331HI1AA-050.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.25% / 50 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343397-DSC6331HI1AA-050.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331HI1AA-050.0000T CAD Model

Description

The DSC6331HI1AA-050.0000T is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This component is designed to deliver exceptional timing solutions for a wide range of electronic applications. It offers a frequency of 50.0000 MHz, which makes it suitable for use in sophisticated digital systems that require a stable and accurate clock source.

Key Features

  • Frequency: The oscillator operates at a standard frequency of 50 MHz, providing a reliable clock for high-speed digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which helps to reduce the overall power consumption of the system it's integrated into.
  • Stability: The DSC6331 series offers excellent frequency stability, ensuring that the oscillator maintains a consistent output under varying conditions.
  • Package: With its compact 4-SMD, no lead package, the DSC6331HI1AA-050.0000T is optimized for space-constrained applications, making it an ideal choice for portable and miniaturized electronic devices.
  • Temperature Range: It can operate over an industrial temperature range, which makes it robust for use in environments that experience wide temperature variations.

Applications

The DSC6331HI1AA-050.0000T is a versatile component that can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Wireless communication devices including smartphones and IoT products
  • Consumer electronics like wearables, smartwatches, and gaming consoles
  • Industrial and automotive systems that require precise timing

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6331HI1AA-050.0000T is no exception. It is built to meet the high standards required by today's electronic industry, ensuring long-term performance and minimal downtime for the systems it is used in.

For designers and engineers looking to incorporate a reliable clock source into their projects, the DSC6331HI1AA-050.0000T offers the perfect blend of performance, size, and power efficiency. Its precision and durability make it an excellent choice for any application where timing is critical.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess