EN
  • EN
  • DE

DSC6331CI2BA-012.0000T

Part No DSC6331CI2BA-012.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 12 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343051-DSC6331CI2BA-012.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331CI2BA-012.0000T CAD Model

Description

Microchip Technology's DSC6331CI2BA-012.0000T MEMS Oscillator

Microchip Technology's DSC6331CI2BA-012.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator that provides remarkable stability and precision in frequency control. This high-performance component is designed to meet the rigorous demands of modern electronic applications, offering a reliable and compact timing solution.

Key Features

  • Frequency: The device operates at a fixed frequency of 12.0000 MHz, which is suitable for a wide range of applications, including but not limited to, embedded systems, IoT devices, and high-speed digital electronics.
  • Supply Voltage: It operates efficiently with a supply voltage of 1.8V, ensuring energy efficiency and compatibility with low-voltage systems.
  • Packaging: The DSC6331CI2BA-012.0000T comes in a 4-SMD, no lead package, which is not only space-saving but also conducive to surface-mount technology, facilitating easy integration into various circuit designs.
  • Temperature Stability: This MEMS oscillator maintains its performance over a broad temperature range, ensuring consistent operation under varying environmental conditions.
  • Output Type: It provides a CMOS output, known for its high noise immunity and compatibility with a wide range of digital circuits.

Applications

The versatility of the DSC6331CI2BA-012.0000T makes it an ideal choice for a variety of applications. Its precision and stability are particularly beneficial for:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Industrial controls
  • Portable and battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331CI2BA-012.0000T is no exception. This MEMS oscillator is RoHS compliant and meets the stringent standards set by the industry, ensuring both reliability and environmental responsibility. With its advanced MEMS technology, this component is less susceptible to mechanical shock and vibration compared to traditional quartz crystal oscillators, making it a robust choice for applications that may encounter harsh conditions.

Overall, the DSC6331CI2BA-012.0000T from Microchip Technology represents a significant advancement in oscillator technology, offering the performance and durability required by today's sophisticated electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess