EN
  • EN
  • DE

DSC6331CI1HA-033.3333

Part No DSC6331CI1HA-033.3333
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3333MHZ LVCMOS / 33.3333 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -0.50%, Down Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343382-DSC6331CI1HA-033.3333
Ultra Librarian 3D Model Ultra Librarian DSC6331CI1HA-033.3333 CAD Model

Description

Product Overview: DSC6331CI1HA-033.3333 by Microchip Technology

The DSC6331CI1HA-033.3333 is a high-precision, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and consistent clocking solutions for a wide range of electronic applications. This state-of-the-art device offers a frequency of 33.3333 MHz, making it well-suited for use in modern digital devices that require a stable time base for their operations.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 33.3333 MHz, catering to the needs of high-speed digital systems.
  • Package: It comes in a compact industry-standard 4-pad 2.5 x 2.0 mm package, which allows for easy integration into space-constrained designs.
  • Stability: The DSC6331CI1HA-033.3333 boasts excellent frequency stability, ensuring minimal frequency deviation over a wide temperature range.
  • Power Consumption: With its low-power design, this oscillator is ideal for battery-powered applications, helping to extend the operational lifespan of the device.
  • Supply Voltage: It operates over a wide voltage range, providing flexibility in various system power schemes.
  • Output Type: The device offers a CMOS output, which is compatible with a variety of digital circuits.

Applications

The versatility of the DSC6331CI1HA-033.3333 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and portable media players.
  • Industrial and IoT devices that require reliable timing for data acquisition and processing.
  • Telecommunications equipment where consistent clocking is critical for data integrity.
  • Automotive electronics that demand robust performance under varying environmental conditions.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331CI1HA-033.3333 is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in a variety of settings. Whether for consumer, industrial, or automotive applications, this MEMS oscillator is designed to provide a dependable clocking solution that engineers and designers can trust.

For more detailed specifications and application notes, interested parties are encouraged to consult the datasheet and technical documentation provided by Microchip Technology.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess