EN
  • EN
  • DE

DSC6311JE1EA-025.0000T

Part No DSC6311JE1EA-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC +-2.0% SS 50PPM 2.5X2.0 / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343703-DSC6311JE1EA-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6311JE1EA-025.0000T CAD Model

Description

Product Overview: DSC6311JE1EA-025.0000T

The DSC6311JE1EA-025.0000T is a high-performance silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of the DSC6000 family, which is known for providing excellent stability and reliability in a variety of electronic applications.

Key Features

  • Frequency Range: The device offers a stable frequency output of 25.0000 MHz, which is ideal for applications requiring precise timing solutions.
  • Low Power Consumption: With its advanced MEMS technology, the DSC6311JE1EA-025.0000T is designed for energy-efficient performance, making it suitable for battery-powered devices.
  • Compact Size: The oscillator comes in a compact 6-SMD, no lead package, measuring just 2.5 mm x 2.0 mm, allowing for easy integration into space-constrained designs.
  • Stability: It offers excellent temperature stability, operating reliably over a wide temperature range, which is critical for industrial and automotive applications.
  • Supply Voltage: The device operates at a supply voltage of 1.8V, contributing to its low power profile.

Applications

The DSC6311JE1EA-025.0000T is versatile and can be used across a wide array of applications, including:

  • Portable electronics
  • Wearable devices
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Automotive electronics
  • Medical devices
  • Networking equipment

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The DSC6311JE1EA-025.0000T oscillator is rigorously tested to ensure performance under extreme conditions and compliance with industry standards. Customers can trust this product for critical timing applications where failure is not an option.

Environmental Compliance

This product is RoHS compliant and lead-free, reflecting Microchip's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

With its combination of performance, efficiency, and compact design, the DSC6311JE1EA-025.0000T from Microchip Technology is an excellent choice for designers looking for a reliable and precise timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess