EN
  • EN
  • DE

DSC6301CI2CA-036.0000T

Part No DSC6301CI2CA-036.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 36.0000MHZ LVCMOS / 36 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 36 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343150-DSC6301CI2CA-036.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2CA-036.0000T CAD Model

Description

The DSC6301CI2CA-036.0000T is a high-performance, low-power precision MEMS oscillator from the reputable Microchip Technology. This component is a testament to Microchip's commitment to providing advanced timing solutions that meet the stringent requirements of modern electronic systems. The DSC6301 series is designed to offer a reliable and stable clock source for a wide range of applications, including but not limited to consumer electronics, IoT devices, and industrial automation systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 36.0000 MHz, which is suitable for high-speed digital applications that demand a stable and precise clock signal.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, allowing for flexibility in different system power architectures and ensuring compatibility with a variety of digital ICs.
  • Low Power Consumption: Designed for power-sensitive applications, this oscillator maintains low power consumption, making it ideal for battery-operated devices.
  • Package: The device comes in an industry-standard 4-SMD, no lead package, which facilitates easy integration into most circuit board designs without the need for additional footprint adaptations.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Output Type: The oscillator provides a CMOS output, which is commonly used in digital circuits for its compatibility and ease of interfacing with other digital components.

Applications

The DSC6301CI2CA-036.0000T is versatile enough to be used in a myriad of applications, including:

  • Wireless communication systems
  • Portable and wearable technology
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Medical monitoring devices
  • Smart home automation

With its robust design and high reliability, the DSC6301CI2CA-036.0000T from Microchip Technology is a solid choice for designers looking to optimize their systems with a compact, efficient, and precise timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess