EN
  • EN
  • DE

DSC6301CI2CA-025.0000

Part No DSC6301CI2CA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343657-DSC6301CI2CA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2CA-025.0000 CAD Model

Description

Microchip Technology's DSC6301CI2CA-025.0000 Low-Power MEMS Oscillator

The DSC6301CI2CA-025.0000 is a high-precision, low-power MEMS oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is specifically engineered to deliver exceptional frequency stability and performance for a wide range of applications, including but not limited to consumer electronics, IoT devices, wearable technology, and industrial systems.

Key Features

  • Frequency: The oscillator provides a fixed output frequency of 25.0000 MHz, which is ideal for applications requiring a stable clock source.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, accommodating various design requirements and ensuring compatibility with a range of electronic devices.
  • Low Power Consumption: The DSC6301 series is designed for energy efficiency, making it suitable for battery-powered and portable devices where power conservation is critical.
  • Packaging: This component is available in a compact 4-SMD, no-lead package, which allows for a reduced footprint on the PCB and is ideal for space-constrained applications.
  • Temperature Stability: The DSC6301CI2CA-025.0000 offers excellent temperature stability, ensuring reliable operation across a broad temperature range.
  • Output Type: It provides a CMOS output, which is commonly used in digital circuits and offers compatibility with a wide range of microcontrollers and digital ICs.

Applications

The versatility of the DSC6301CI2CA-025.0000 makes it an excellent choice for various electronic applications that require a stable and reliable clock source. Its low power consumption and compact size make it particularly well-suited for:

  • Portable and wearable devices
  • Wireless communication systems
  • Smart sensors and IoT devices
  • Industrial and automotive electronics
  • Medical monitoring equipment

In summary, the DSC6301CI2CA-025.0000 from Microchip Technology is a robust and reliable MEMS oscillator that provides designers with a high-performance, low-power clock solution for a variety of electronic applications. Its precision, efficiency, and compact form factor make it an excellent choice for modern, cutting-edge technology developments.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess