EN
  • EN
  • DE

DSC6301CE1FA-001.6000T

Part No DSC6301CE1FA-001.6000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 1.6000MHZ LVCMOS SMD / 1.6 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 1.6 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343133-DSC6301CE1FA-001.6000T
Ultra Librarian 3D Model Ultra Librarian DSC6301CE1FA-001.6000T CAD Model

Description

Microchip Technology DSC6301CE1FA-001.6000T MEMS Oscillator

The DSC6301CE1FA-001.6000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leader in the semiconductor industry. This high-stability timing solution is designed for a wide range of applications that require precise clocking, including telecommunications, networking, and consumer electronics.

With an operating frequency of 1.6000 MHz, the DSC6301CE1FA-001.6000T offers a compact and reliable alternative to traditional crystal oscillators. It comes in a miniature 4-SMD, no lead package, which allows for space-saving on PCBs (Printed Circuit Boards) and is particularly beneficial for designs where board real estate is at a premium.

One of the key features of this MEMS oscillator is its low power consumption, making it an excellent choice for battery-operated devices. Additionally, it boasts a wide temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions.

The DSC6301CE1FA-001.6000T also provides excellent jitter and stability performance, with a frequency stability of ±25ppm. This precision ensures that the devices it powers operate effectively without timing errors, which is critical for applications that depend on accurate clock signals, such as high-speed data communication and portable instrumentation.

Furthermore, this oscillator is designed with a supply voltage of 1.8V to 3.3V, providing designers with flexibility in terms of power supply design. It also features an enable/disable function that allows users to control the output and conserve power when the oscillator is not in use.

Microchip Technology's commitment to quality is reflected in the DSC6301CE1FA-001.6000T, which is RoHS compliant and manufactured to meet the high standards expected in today's electronic components. The oscillator is also characterized by its robustness and resistance to shock and vibration, making it an ideal choice for applications in harsh environments.

In summary, the DSC6301CE1FA-001.6000T from Microchip Technology is a highly reliable, low-power MEMS oscillator that provides precise clocking solutions for a variety of applications. Its small form factor, stability, and power-saving features make it a valuable component for modern electronic devices.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess