EN
  • EN
  • DE

DSC6183MI2A-000K000

Part No DSC6183MI2A-000K000
Manufacturer Microchip Technology
Catalog Oscillators
Description TIMEFLASH MEMS OSCILLATOR ULTRA / XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343894-DSC6183MI2A-000K000
Ultra Librarian 3D Model Ultra Librarian DSC6183MI2A-000K000 CAD Model

Description

Microchip Technology DSC6183MI2A-000K000

The DSC6183MI2A-000K000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MEMS (Micro-Electro-Mechanical Systems) oscillator is designed to provide reliable and stable clock frequencies for a wide range of electronic applications, including IoT devices, consumer electronics, networking equipment, and industrial systems.

With its compact footprint, the DSC6183MI2A-000K000 is an ideal choice for space-constrained applications. The device comes in an industry-standard 4-pin DFN (Dual Flat No-lead) package measuring just 2.5 mm x 2.0 mm, making it easy to integrate into various PCB designs. Despite its small size, it offers excellent stability and precision, ensuring that your electronic systems operate with high accuracy and consistency.

Key features of the DSC6183MI2A-000K000 include:

  • Frequency Range: This MEMS oscillator operates at a nominal frequency, providing a stable clock output that is critical for timing-sensitive applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it suitable for low-power applications and helping to reduce overall power consumption in your designs.
  • Stability: The device boasts excellent frequency stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Output Type: It offers a CMOS output, which is compatible with most digital circuits, providing a versatile solution for driving clock inputs across a diverse array of electronic components.
  • Low Power Consumption: Designed for energy-efficient operation, the DSC6183MI2A-000K000 helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • Reliability: Microchip's MEMS technology is known for its high reliability, offering a robust alternative to traditional crystal oscillators with better resistance to shock, vibration, and temperature variations.

Overall, the DSC6183MI2A-000K000 from Microchip Technology represents a blend of miniaturization, energy efficiency, and dependable performance. Whether you're designing a new product or looking to upgrade an existing system, this MEMS oscillator is an excellent choice for meeting your precision timing requirements.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess