EN
  • EN
  • DE

DSC612NA2A-010J

Part No DSC612NA2A-010J
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343564-DSC612NA2A-010J
Ultra Librarian 3D Model Ultra Librarian DSC612NA2A-010J CAD Model

Description

Microchip Technology DSC612NA2A-010J Dual MEMS Oscillator

The DSC612NA2A-010J is a state-of-the-art dual MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is engineered to deliver exceptional performance, stability, and flexibility for a wide range of applications in the modern electronics industry.

At the heart of the DSC612NA2A-010J lies Microchip's advanced MEMS technology, which provides two independently programmable output frequencies. This unique feature allows designers to replace multiple crystals or oscillators with a single device, saving board space and reducing the complexity of their designs. The device is ideal for applications requiring multiple frequencies, such as networking equipment, storage devices, and IoT applications.

The DSC612NA2A-010J operates at a supply voltage range of 1.71V to 3.63V, making it suitable for a variety of power environments. Its compact package size, 2.5mm x 2.0mm, ensures that it can fit into the tightest of spaces without sacrificing performance. The oscillator's output frequencies range from 2.3kHz to 100MHz, providing a broad spectrum to cater to different design needs.

Key features of the DSC612NA2A-010J include:

  • Low power consumption, which is critical for battery-powered devices.
  • Excellent frequency stability over temperature, ensuring reliable operation under varying environmental conditions.
  • Low jitter and phase noise characteristics, which are essential for high-speed communication interfaces and data integrity.
  • Programmable drive strength to optimize EMI (Electromagnetic Interference) or drive multiple loads.

In addition, the DSC612NA2A-010J supports I2C programming, allowing for easy in-system configuration and on-the-fly frequency changes if required. The robustness of this MEMS oscillator is further enhanced by its resistance to shock and vibration, making it an excellent choice for industrial and automotive applications where reliability is paramount.

Overall, the DSC612NA2A-010J from Microchip Technology is an innovative and versatile solution that addresses the evolving needs of electronic systems, providing designers with a high-performance, flexible, and space-efficient timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess