EN
  • EN
  • DE

DSC612NA1A-01H5T

Part No DSC612NA1A-01H5T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344291-DSC612NA1A-01H5T
Ultra Librarian 3D Model Ultra Librarian DSC612NA1A-01H5T CAD Model

Description

Product Overview: DSC612NA1A-01H5T from Microchip Technology

The DSC612NA1A-01H5T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) clock generator produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is designed to provide a highly reliable, programmable frequency output for a wide range of electronic applications.

Key Features

  • MEMS Technology: The product utilizes MEMS technology, which offers superior reliability and vibration resistance compared to traditional quartz-based oscillators.
  • Low Power Consumption: It is engineered for energy efficiency, making it ideal for battery-powered and portable devices where power conservation is critical.
  • Programmable Output Frequency: The device allows for user-programmable output frequency, providing flexibility and precision for various design requirements.
  • Wide Frequency Range: The DSC612NA1A-01H5T supports a broad frequency range, accommodating diverse applications from simple consumer electronics to complex industrial systems.
  • Stable Performance: It delivers stable performance across a range of environmental conditions, including temperature fluctuations and humidity.

Applications

This versatile clock generator is suitable for use in multiple sectors, including:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Industrial Control Systems
  • Networking Equipment
  • Automotive Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC612NA1A-01H5T is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of various operating environments.

Easy Integration

The DSC612NA1A-01H5T is designed for easy integration into system designs. Its compact package and programmable features make it simple to implement without the need for external components, reducing the overall design footprint and complexity.

In conclusion, the DSC612NA1A-01H5T from Microchip Technology represents a robust and flexible solution for designers who require a reliable clock source. Its combination of MEMS technology, low power consumption, and programmable output makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess