EN
  • EN
  • DE

DSC6111MI2B-024.5454

Part No DSC6111MI2B-024.5454
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 2X1.6MM / 24.5454 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 24.5454 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343251-DSC6111MI2B-024.5454
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2B-024.5454 CAD Model

Description

Microchip Technology's DSC6111MI2B-024.5454 Precision MEMS Oscillator

The DSC6111MI2B-024.5454 is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide a highly stable and precise clock signal for a wide range of electronic applications. This compact and energy-efficient component is an ideal choice for designers looking for a reliable timing solution that combines the robustness of MEMS technology with excellent frequency stability.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.5454 MHz, which is suitable for a variety of applications, including networking, computing, and telecommunications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in systems with different power requirements.
  • Low Power Consumption: The DSC6111 series is designed for low power consumption, which is essential for battery-powered and portable devices.
  • Stability: It offers superior frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Package: The device comes in an industry-standard 4-pad plastic package, measuring 2.5mm x 2.0mm, which is suitable for high-density mounting and is compatible with standard PCB assembly processes.
  • Output: The oscillator provides a CMOS/LVCMOS compatible output, which is widely accepted in digital circuits.
  • RoHS Compliant: The product adheres to RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in various global markets.

Applications

With its precision timing and robust performance, the DSC6111MI2B-024.5454 is an excellent choice for use in:

  • Consumer electronics such as wearables, smart home devices, and IoT (Internet of Things) gadgets
  • Industrial control systems and automation
  • Networking equipment including routers, switches, and modems
  • Portable medical devices and health monitoring systems

The DSC6111MI2B-024.5454 from Microchip Technology is a testament to the company's commitment to providing advanced timing solutions that meet the evolving needs of modern electronic systems. Its compact form factor, combined with its exceptional performance characteristics, makes it a preferred choice for designers looking to enhance the reliability and efficiency of their products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess