EN
  • EN
  • DE

DSC6111JI2A-025.0000T

Part No DSC6111JI2A-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343900-DSC6111JI2A-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2A-025.0000T CAD Model

Description

Microchip Technology's DSC6111JI2A-025.0000T MEMS Oscillator

The DSC6111JI2A-025.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance, low-power oscillator is designed to meet the demanding requirements of today's electronic devices, offering a stable and reliable clock source for various applications.

Key Features

  • Frequency: The device provides a precise output frequency of 25.0000 MHz, which is ideal for a wide range of applications that require a stable timekeeping solution.
  • Supply Voltage: Operating with a supply voltage of 1.8V to 3.3V, the DSC6111JI2A-025.0000T is versatile and can be integrated into systems with varying power requirements.
  • Stability and Accuracy: With excellent frequency stability and accuracy, the oscillator ensures reliable performance even under varying environmental conditions.
  • Form Factor: Housed in a compact 2520 industry-standard 4-pad plastic package, it is suitable for space-constrained applications without compromising on performance.
  • Low Power Consumption: It is designed for energy-efficient operations, making it an ideal choice for battery-powered devices.
  • Temperature Range: The device operates over an industrial temperature range, ensuring functionality across diverse operating conditions.
  • Output Type: It offers CMOS/LVCMOS compatible output, providing compatibility with most logic families.

Applications

The versatility of the DSC6111JI2A-025.0000T allows it to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered electronics
  • IoT devices
  • Wearable technology
  • Wireless communication systems
  • Embedded systems
  • Industrial controls and automation

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111JI2A-025.0000T is no exception. It is manufactured with rigorous standards, ensuring that each oscillator performs to its specifications. The device also benefits from Microchip's customer support and extensive technical resources, making integration and troubleshooting a smoother process for designers and engineers.

Whether you're developing the next generation of portable devices or upgrading existing systems, the DSC6111JI2A-025.0000T from Microchip Technology provides the performance and reliability that modern electronics demand.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess