EN
  • EN
  • DE

DSC6111JE2B-100.0000T

Part No DSC6111JE2B-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, ULTRA LOW POWER / 100 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344218-DSC6111JE2B-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2B-100.0000T CAD Model

Description

Product Overview: DSC6111JE2B-100.0000T

The DSC6111JE2B-100.0000T is a high-precision, low-power MEMS oscillator designed and manufactured by Microchip Technology. This advanced component is part of Microchip's extensive portfolio of timing solutions that are engineered to provide reliable and accurate clock signals for a wide range of electronic applications. With its compact size and robust performance, the DSC6111JE2B-100.0000T is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a stable and precise clock source.
  • Package: It comes in a small 2.5 x 2.0 mm surface-mount package, which is suitable for various PCB layouts and design requirements.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in different system power schemes.
  • Low Power Consumption: With its low-power design, the DSC6111JE2B-100.0000T helps to extend battery life in portable devices, making it an excellent choice for mobile and IoT applications.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Output Type: The oscillator provides a CMOS output, which is widely compatible with most digital integrated circuits.

Applications

The DSC6111JE2B-100.0000T is suitable for a diverse array of applications where precision timing is critical. These applications include but are not limited to:

  • Wireless communication systems
  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111JE2B-100.0000T is no exception. The oscillator is designed to meet the rigorous standards required for industrial and commercial use, ensuring high reliability and performance. Additionally, it is RoHS compliant and lead-free, making it a suitable choice for eco-friendly designs and applications adhering to strict environmental regulations.

With its combination of high precision, low power consumption, and compact form factor, the DSC6111JE2B-100.0000T from Microchip Technology stands out as a superior timing solution for modern electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess