EN
  • EN
  • DE

DSC6111HA3B-024.0000

Part No DSC6111HA3B-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-125C 20 / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344036-DSC6111HA3B-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111HA3B-024.0000 CAD Model

Description

Introducing the DSC6111HA3B-024.0000 from Microchip Technology

The DSC6111HA3B-024.0000 is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to deliver exceptional stability and accuracy, making it an ideal choice for a wide range of applications that require reliable clock signals.

Key Features and Benefits

  • Frequency Precision: The oscillator provides a stable frequency of 24.0000 MHz, which is crucial for applications that demand a precise clock source.
  • Low Power Consumption: With its energy-efficient design, the DSC6111HA3B-024.0000 is suitable for battery-powered devices, helping to extend their operational lifespan.
  • Compact SMD Package: The device comes in a small 2.5 x 2.0 mm surface-mount package, allowing for easy integration into space-constrained designs.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Low Jitter: The oscillator is engineered to provide low phase jitter, which is essential for high-speed digital communication, data conversion, and many other applications.

Applications

The DSC6111HA3B-024.0000 is versatile and can be used in various sectors, including:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Systems
  • Internet of Things (IoT) Devices
  • Portable Medical Equipment
  • Industrial Control Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111HA3B-024.0000 is no exception. This oscillator is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust construction and tested reliability, it is a product that engineers and designers can trust for their critical projects.

Environmental Compliance

The DSC6111HA3B-024.0000 is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental responsibility and sustainability. This makes it a suitable choice for organizations that prioritize eco-friendly components.

Overall, the DSC6111HA3B-024.0000 from Microchip Technology represents a blend of performance, efficiency, and reliability, making it an excellent choice for meeting the stringent requirements of today's electronic devices.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess