EN
  • EN
  • DE

DSC6111CI2A-023.5200

Part No DSC6111CI2A-023.5200
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 23.5200MHZ CMOS SMD / 23.52 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 23.52 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343958-DSC6111CI2A-023.5200
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-023.5200 CAD Model

Description

DSC6111CI2A-023.5200 - Microchip Technology

The DSC6111CI2A-023.5200 is a high-quality, low-power, precision MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive line of silicon timing devices that offer a reliable and cost-effective alternative to traditional quartz crystal oscillators.

With a fixed frequency of 23.5200 MHz, the DSC6111 series oscillator provides a stable and accurate clock signal for a variety of electronic applications, including microcontrollers, digital signal processors (DSPs), and high-speed digital systems. Its compact size, with an industry-standard 4-pad 2.5mm x 2.0mm package, makes it suitable for space-constrained applications.

The DSC6111CI2A-023.5200 boasts an impressive stability of ±25 ppm over the industrial temperature range of -40°C to +85°C. This ensures reliable operation under varying environmental conditions, making it an ideal choice for industrial and automotive applications that demand high precision and robust performance.

This MEMS oscillator is designed for low power consumption, with a typical current draw of only 3.2 mA. This characteristic is particularly beneficial for battery-powered devices, where power efficiency is critical to extending operational life. Additionally, the DSC6111CI2A-023.5200 features a standby function that reduces current consumption to 12 µA, further enhancing its power-saving capabilities.

The device also offers a fast start-up time of 5 ms, enabling quick system boot and rapid recovery from sleep modes. This feature is crucial for applications that require immediate response upon activation, such as portable electronics and IoT devices.

In terms of electrical specifications, the DSC6111CI2A-023.5200 operates with a supply voltage (Vdd) range of 1.71V to 3.63V. It also provides a CMOS output waveform, which is compatible with most digital systems. Its low jitter and phase noise characteristics make it suitable for applications requiring high signal integrity.

To summarize, the DSC6111CI2A-023.5200 from Microchip Technology is a high-performance, low-power MEMS oscillator that offers excellent stability, fast start-up, and power efficiency, making it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess