EN
  • EN
  • DE

DSC6111CE1A-023.0000

Part No DSC6111CE1A-023.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 23.0000MHZ CMOS SMD / 23 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 23 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343338-DSC6111CE1A-023.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-023.0000 CAD Model

Description

Product Overview: DSC6111CE1A-023.0000 by Microchip Technology

The DSC6111CE1A-023.0000 is a high-performance, low-power MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to deliver exceptional frequency stability and reliability for a wide range of applications, including consumer electronics, IoT devices, industrial systems, and telecommunications.

With a fixed frequency of 23.000 MHz, this MEMS oscillator offers a compact, cost-effective alternative to traditional quartz crystal oscillators. The DSC6111CE1A-023.0000 is housed in a small 2.5mm x 2.0mm package, making it an excellent choice for space-constrained designs without compromising on performance.

Key Features:

  • Frequency: 23.000 MHz
  • Package Size: 2.5 x 2.0 mm
  • Supply Voltage: 1.8V to 3.3V
  • Output Type: CMOS
  • Frequency Stability: ±25 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Low Power Consumption: Ideal for battery-powered applications
  • RoHS Compliant: Environmentally friendly and suitable for use in a variety of markets

The DSC6111CE1A-023.0000 is engineered for high reliability, featuring an integrated phase-locked loop (PLL) for frequency stabilization. This MEMS oscillator is also capable of withstanding harsh environmental conditions, maintaining stable operation over a wide temperature range. Its low jitter and phase noise characteristics make it an excellent choice for applications requiring high signal integrity.

Microchip Technology's commitment to quality ensures that the DSC6111CE1A-023.0000 is manufactured to the highest standards, offering both long-term performance and durability. Whether you're designing a new system or upgrading an existing one, this MEMS oscillator provides a superior timing solution that can help to streamline your design process and reduce time to market.

For further information, datasheets, and technical support, customers can visit Microchip Technology's official website or contact their local sales office.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess