EN
  • EN
  • DE

DSC6083MI2A-250K000

Part No DSC6083MI2A-250K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 250.0000KHZ CMOS SMD / 250 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 250 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343769-DSC6083MI2A-250K000
Ultra Librarian 3D Model Ultra Librarian DSC6083MI2A-250K000 CAD Model

Description

Product Overview: DSC6083MI2A-250K000 by Microchip Technology

The DSC6083MI2A-250K000 is a high-performance, ultra-low-power MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to be a reliable and compact solution for a wide range of electronic applications, where space and power consumption are critical considerations.

Key Features

  • Frequency Range: The DSC6083MI2A-250K000 offers a stable frequency output of 250 kHz, making it suitable for various low-frequency applications.
  • Supply Voltage: This oscillator operates at a nominal supply voltage of 1.8V to 3.3V, providing flexibility for different design requirements and ensuring low power consumption.
  • Stability: With excellent frequency stability, the DSC6083MI2A-250K000 ensures consistent performance over a range of environmental conditions, including temperature variations.
  • Form Factor: Housed in a compact industry-standard 4-SMD footprint, this MEMS oscillator is ideal for space-constrained applications, without compromising on performance.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, allowing for easy integration into a variety of designs.

Applications

The DSC6083MI2A-250K000 is versatile and can be used in a myriad of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6083MI2A-250K000 is no exception. It is manufactured to meet high standards, ensuring long-term reliability for critical applications. Additionally, the device is RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

In conclusion, the DSC6083MI2A-250K000 MEMS oscillator from Microchip Technology is an excellent choice for designers seeking a low-power, stable, and compact timing solution. Its robust feature set and versatility make it an ideal component for a wide array of electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess