EN
  • EN
  • DE

DSC6083MI2A-032K768

Part No DSC6083MI2A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344004-DSC6083MI2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083MI2A-032K768 CAD Model

Description

Microchip Technology DSC6083MI2A-032K768 MEMS Oscillator

The DSC6083MI2A-032K768 is a high-precision, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is designed to serve as a highly stable and reliable clock source for a wide range of electronic applications, including IoT devices, wearables, portable electronics, and more.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various low-power applications.
  • Stability: The DSC6083MI2A-032K768 offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: It comes in a compact 4-SMD (Surface Mount Device) package, which allows for easy integration into space-constrained designs.
  • Low Power Consumption: With its energy-efficient design, this MEMS oscillator minimizes power consumption, extending the battery life of portable devices.
  • Operating Temperature: The oscillator is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Output Type: It provides a CMOS (Complementary Metal-Oxide-Semiconductor) output, which is compatible with most digital circuits.

Applications

The DSC6083MI2A-032K768 is ideal for applications where space and power are at a premium. Its low-power consumption and small footprint make it an excellent choice for:

  • Portable and battery-powered devices
  • Wearable technology
  • Wireless sensors and IoT devices
  • Healthcare and medical equipment
  • Industrial and automotive systems

With its robust performance and reliability, the DSC6083MI2A-032K768 MEMS oscillator from Microchip Technology ensures that your electronic devices maintain accurate timing, contributing to their overall efficiency and effectiveness.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess