EN
  • EN
  • DE

DSC6083JI1A-014K000

Part No DSC6083JI1A-014K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 14 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 14 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344064-DSC6083JI1A-014K000
Ultra Librarian 3D Model Ultra Librarian DSC6083JI1A-014K000 CAD Model

Description

Microchip Technology's DSC6083JI1A-014K000: Precision MEMS Oscillator

Microchip Technology's DSC6083JI1A-014K000 is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed for a wide range of electronic applications. This compact and high-performance device offers an ideal solution for designers looking for a reliable and stable clock source. With its small footprint and low power consumption, the DSC6083JI1A-014K000 is particularly well-suited for portable and battery-powered devices, as well as for industrial and automotive applications where space and energy efficiency are critical.

Key Features

  • Frequency Range: This precision oscillator operates at a fixed frequency of 14.0000 MHz, providing a stable and accurate clock signal for your system.
  • Supply Voltage: It is designed to function within a supply voltage range of 1.71V to 3.63V, accommodating various power supply standards and ensuring compatibility with a broad range of devices.
  • Output Type: The DSC6083JI1A-014K000 offers a CMOS output, known for its high noise immunity and compatibility with a wide array of digital circuits.
  • Package: Encased in an ultra-miniature 4-SMD, no lead package, the device measures just 1.6mm x 1.2mm, making it an excellent choice for space-constrained applications.
  • Temperature Stability: With a temperature stability of ±25 ppm, this MEMS oscillator ensures reliable performance over a wide operating temperature range.
  • Long-term Reliability: The inherent robustness of MEMS technology translates to excellent long-term reliability and reduced sensitivity to mechanical vibrations and thermal variations.

Applications

The DSC6083JI1A-014K000 is versatile and can be used in various applications, including but not limited to:

  • Portable electronic devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Medical monitoring equipment

Microchip Technology's commitment to quality ensures that the DSC6083JI1A-014K000 oscillator delivers the performance and reliability required for today's demanding electronic environments. Whether you're designing consumer electronics or industrial machinery, this MEMS oscillator is an excellent choice for maintaining precise timing in your systems.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess