EN
  • EN
  • DE

DSC6083HI2A-032K000T

Part No DSC6083HI2A-032K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 32 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344090-DSC6083HI2A-032K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083HI2A-032K000T CAD Model

Description

Microchip Technology DSC6083HI2A-032K000T MEMS Oscillator

The DSC6083HI2A-032K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance oscillator is designed to provide a stable and reliable clock signal for a wide range of electronic applications, including but not limited to, consumer electronics, IoT devices, and industrial systems.

This MEMS oscillator operates at a fixed frequency of 32 kHz, making it an ideal choice for real-time clock (RTC) applications and power-sensitive designs. Its low power consumption is a significant advantage, as it helps to extend battery life in portable devices. The DSC6083HI2A-032K000T is characterized by its high stability and precision, which are essential for maintaining accurate timekeeping and ensuring the proper functioning of microcontroller-based systems.

The device comes in a compact 4-SMD, no lead package, which is not only space-efficient but also compatible with modern PCB (Printed Circuit Board) assembly processes. Its small footprint allows for integration into space-constrained designs without compromising performance. Additionally, the MEMS technology employed in this oscillator provides enhanced reliability and robustness compared to traditional quartz crystal oscillators, making it more resistant to mechanical shocks and vibrations.

The DSC6083HI2A-032K000T also features an industrial temperature range of -40°C to +85°C, ensuring operation in harsh environmental conditions. This wide temperature range makes it suitable for industrial applications where equipment may be exposed to extreme temperatures.

Overall, the DSC6083HI2A-032K000T from Microchip Technology is a state-of-the-art solution for designers looking for a stable, accurate, and durable oscillator. Its integration of MEMS technology, low power consumption, and compact packaging makes it a versatile component for a multitude of time-sensitive and power-critical applications.

To learn more about the DSC6083HI2A-032K000T and other MEMS oscillators from Microchip Technology, visit their official website or contact their sales and support team for detailed specifications and application assistance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess