EN
  • EN
  • DE

DSC6083CI2A-032K768T

Part No DSC6083CI2A-032K768T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343909-DSC6083CI2A-032K768T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-032K768T CAD Model

Description

Product Overview: DSC6083CI2A-032K768T by Microchip Technology

The DSC6083CI2A-032K768T is a cutting-edge MEMS oscillator from Microchip Technology, renowned for its precision and reliability in a wide range of electronic applications. This component is part of Microchip's comprehensive portfolio of frequency control products designed to meet the stringent requirements of modern electronics.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 32.768 kHz, which is ideal for real-time clock applications and other low-frequency timing requirements.
  • Supply Voltage: It is designed to work with a supply voltage of 1.71V to 3.63V, making it suitable for battery-operated devices and low-power applications.
  • Stability: The DSC6083CI2A-032K768T boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: This MEMS oscillator comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a variety of designs.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, making it robust for use in harsh environments.

Applications

The DSC6083CI2A-032K768T is versatile and can be used in multiple applications, including:

  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial controls
  • Healthcare and medical equipment

Advantages of MEMS Technology

MEMS (Micro-Electro-Mechanical Systems) oscillators like the DSC6083CI2A-032K768T offer several advantages over traditional quartz crystal oscillators. They are more resistant to shock and vibration, provide better reliability and longevity, and allow for smaller package sizes. This makes them an excellent choice for modern, compact, and rugged electronic designs.

In summary, the DSC6083CI2A-032K768T from Microchip Technology is a high-performance, low-power MEMS oscillator that provides stable and accurate timing solutions for a myriad of electronic applications, where space and power consumption are of significant concern.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess