EN
  • EN
  • DE

DSC6083CI2A-032K768

Part No DSC6083CI2A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343685-DSC6083CI2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-032K768 CAD Model

Description

Product Overview: DSC6083CI2A-032K768 by Microchip Technology

The DSC6083CI2A-032K768 is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device offers a compact and reliable alternative to traditional crystal oscillators, making it an ideal choice for modern electronic applications where space and power are at a premium.

Key Features

  • Frequency Range: The oscillator operates at a stable frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) functions in various electronic devices.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in different power environments.
  • Low Power Consumption: The DSC6083CI2A-032K768 is designed for energy efficiency, which is critical for battery-powered applications.
  • Small Footprint: With its ultra-compact package size, this MEMS oscillator saves valuable board space, which is essential for portable and wearable technology.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Long-term Reliability: MEMS technology provides superior reliability and longer lifetimes compared to traditional quartz-based oscillators.

Applications

The DSC6083CI2A-032K768 is suitable for a diverse array of applications, including but not limited to:

  • Mobile devices and wearables
  • Internet of Things (IoT) devices
  • Healthcare and medical equipment
  • Industrial and automotive systems
  • Consumer electronics

Product Benefits

Choosing the DSC6083CI2A-032K768 for your design project offers numerous benefits. Its robustness to environmental factors such as shock and vibration, combined with its small size and low power consumption, makes it a highly efficient component for next-generation electronic designs. Moreover, the inherent advantages of MEMS technology, such as shorter lead times and better scalability, provide additional value to designers and manufacturers looking to streamline their production processes.

Overall, the DSC6083CI2A-032K768 MEMS oscillator from Microchip Technology represents a leap forward in frequency control solutions, blending performance, miniaturization, and energy efficiency in a single, innovative package.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess