EN
  • EN
  • DE

DSC6083CI1A-425K000T

Part No DSC6083CI1A-425K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 425.0000KHZ CMOS SMD / 425 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 425 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343897-DSC6083CI1A-425K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-425K000T CAD Model

Description

Microchip Technology DSC6083CI1A-425K000T MEMS Oscillator

The DSC6083CI1A-425K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. Designed to provide a reliable and stable clock signal, this component is a perfect choice for modern electronic applications where space and power are at a premium.

With an operating frequency of 425 kHz, the DSC6083CI1A-425K000T provides a precise and consistent timing solution for a wide range of products, from consumer electronics to industrial systems. The device comes in a compact 4-SMD, no lead package, which is ideal for applications with limited PCB (Printed Circuit Board) space. The small form factor does not compromise its performance or durability, making it an excellent choice for portable and space-constrained designs.

One of the key features of this MEMS oscillator is its low power consumption, which is critical for battery-operated devices. This ensures longer battery life and reduced energy costs, making it an environmentally friendly option. Additionally, the oscillator boasts a wide temperature range of -40°C to +85°C, ensuring reliable operation under various environmental conditions.

The DSC6083CI1A-425K000T is designed to be a drop-in replacement for traditional crystal oscillators, offering better stability and reliability due to its MEMS technology. This technology is less susceptible to vibrations and mechanical shocks, making the device more robust and suitable for applications that may encounter harsh handling or environments.

Moreover, this oscillator from Microchip Technology supports a supply voltage of 1.8V and has a frequency stability of ±25 ppm, ensuring precise clocking for the demanding requirements of modern electronics. It also features an enable/disable function that allows power-saving when the oscillator is not in use.

In summary, the DSC6083CI1A-425K000T MEMS oscillator is an excellent choice for designers looking for a miniature, power-efficient, and robust timing solution. Its advanced MEMS technology and the reputation of Microchip Technology as a leading semiconductor manufacturer make this component a reliable and high-performing addition to any electronic design.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess