EN
  • EN
  • DE

DSC6083CI1A-050K000T

Part No DSC6083CI1A-050K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000KHZ CMOS SMD / 50 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 50 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343216-DSC6083CI1A-050K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-050K000T CAD Model

Description

Microchip Technology's DSC6083CI1A-050K000T MEMS Oscillator

The DSC6083CI1A-050K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator developed by Microchip Technology, renowned for its precision and reliability in a variety of applications. This MEMS oscillator is specifically designed to meet the demanding requirements of modern electronic devices, offering a stable and accurate clock signal that is crucial for system timing.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 50 kHz, making it suitable for a wide range of applications that require a low-frequency clock source.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-voltage electronics and contributing to overall power efficiency.
  • Stability: The DSC6083CI1A-050K000T offers excellent frequency stability, a crucial feature for applications where precision timing is key.
  • Package: It comes in a compact, industry-standard 4-SMD, no lead package, making it easy to integrate into a variety of circuit designs without requiring significant board space.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DSC6083CI1A-050K000T is ideal for use in a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Wearable technology

Advantages of MEMS Technology

MEMS oscillators like the DSC6083CI1A-050K000T offer several advantages over traditional quartz crystal oscillators. They are more resistant to shock and vibration, provide better reliability, and enable smaller form factors. Additionally, MEMS technology facilitates shorter lead times and better control over frequency tolerance and stability, making it an excellent choice for modern electronic design.

In summary, the DSC6083CI1A-050K000T from Microchip Technology is a high-performance, low-frequency MEMS oscillator that delivers precision, durability, and efficiency, making it an exceptional choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess