EN
  • EN
  • DE

DSC6023JI2A-00AD

Part No DSC6023JI2A-00AD
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343667-DSC6023JI2A-00AD
Ultra Librarian 3D Model Ultra Librarian DSC6023JI2A-00AD CAD Model

Description

Microchip Technology's DSC6023JI2A-00AD: A Compact and Efficient MEMS Oscillator

The DSC6023JI2A-00AD is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. This high-performance, low-power oscillator is designed to provide precise timing solutions for a wide array of electronic applications. Its compact footprint and exceptional stability make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Frequency Range: The DSC6023 series offers a broad frequency range, and the DSC6023JI2A-00AD model specifically operates at a fixed frequency of 25 MHz, which is suitable for a variety of applications, including but not limited to, consumer electronics, IoT devices, and industrial systems.
  • Supply Voltage: This oscillator operates at a low supply voltage of 1.8V, contributing to its energy efficiency, making it an excellent choice for battery-operated devices.
  • Stability: It boasts excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Form Factor: The device comes in a compact 4-SMD (Surface Mount Device) package, which is especially beneficial for designs with limited PCB (Printed Circuit Board) space.
  • Output Type: The DSC6023JI2A-00AD features a CMOS (Complementary Metal-Oxide-Semiconductor) output, providing compatibility with most digital circuits.

Advantages of MEMS Technology

MEMS oscillators like the DSC6023JI2A-00AD offer several advantages over traditional quartz crystal oscillators. These include better shock resistance, improved reliability, and reduced size. Additionally, MEMS oscillators are known for their shorter lead times and longer-term availability, which is crucial for product lifecycle management.

Applications

The versatility of the DSC6023JI2A-00AD makes it suitable for a wide range of applications. It is particularly well-suited for portable and wearable technology, wireless communication devices, medical monitoring equipment, and automotive electronics, where consistent and reliable timekeeping is paramount.

In summary, Microchip Technology's DSC6023JI2A-00AD MEMS oscillator is a testament to the company's commitment to providing innovative timing solutions that meet the evolving needs of modern electronic devices. Its combination of high performance, compact size, and energy efficiency makes it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess