EN
  • EN
  • DE

DSC6023CI2A-00GC

Part No DSC6023CI2A-00GC
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) LVCMOS 25PPM 3.2X2 / CMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 27.705MHz, 27.71MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343558-DSC6023CI2A-00GC
Ultra Librarian 3D Model Ultra Librarian DSC6023CI2A-00GC CAD Model

Description

Microchip Technology DSC6023CI2A-00GC

The DSC6023CI2A-00GC is a state-of-the-art microcontroller unit (MCU) oscillator from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This compact, integrated device offers a convenient and efficient solution for system designers looking to optimize their designs with a stable and precise clock source.

Key Features

  • Frequency Range: The DSC6023 series offers a broad frequency range, with this specific model providing a stable 32.768 kHz output, ideal for real-time clock applications and timekeeping functions in embedded systems.
  • Package: It comes in a compact 4-SMD, no lead package, which allows for a minimal footprint on the PCB and is suitable for space-constrained applications.
  • Supply Voltage: The device operates at a nominal supply voltage of 1.8V to 3.3V, catering to low-power requirements and enabling energy-efficient operation in battery-powered devices.
  • Temperature Stability: With excellent temperature stability, the DSC6023CI2A-00GC ensures consistent performance over a wide operating temperature range, making it reliable for industrial and automotive applications.
  • Low Power Consumption: This oscillator is designed for low power consumption, which is crucial for extending the battery life of portable devices.

Applications

The versatility of the DSC6023CI2A-00GC makes it suitable for a diverse array of applications, including:

  • Wearable Electronics
  • Internet of Things (IoT) Devices
  • Smart Home Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Advantages

With its compact size, low power consumption, and precision timing, the DSC6023CI2A-00GC from Microchip Technology is an excellent choice for designers who require a reliable and efficient clock source. Its robust performance under varying conditions and the ability to maintain accuracy over temperature changes make it a preferred component for mission-critical applications where timing is paramount.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess