EN
  • EN
  • DE

DSC6021HI2B-018E

Part No DSC6021HI2B-018E
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC (FS) ULP LVCMOS -40C-85 / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6021
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343102-DSC6021HI2B-018E
Ultra Librarian 3D Model Ultra Librarian DSC6021HI2B-018E CAD Model

Description

Microchip Technology's DSC6021HI2B-018E MEMS Oscillator

The DSC6021HI2B-018E is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power component is part of Microchip's extensive portfolio of timing solutions that are engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • Frequency Range: The DSC6021HI2B-018E offers a precise frequency output of 1.8 MHz, making it suitable for a wide range of applications that require a stable timing source.
  • Supply Voltage: It operates at a low supply voltage of 1.8V to 3.3V, which helps to minimize power consumption and makes it ideal for battery-powered and portable devices.
  • Compact Size: With an ultra-miniature footprint of 2.5 x 2.0 mm, this MEMS oscillator is designed to fit into space-constrained applications without compromising performance.
  • Stability: The oscillator provides excellent frequency stability, ensuring reliable operation over a wide temperature range, which is crucial for applications that are exposed to varying environmental conditions.
  • Output Type: It features a CMOS output, providing compatibility with a broad range of digital circuits and ensuring easy integration into various designs.

Applications

The versatility of the DSC6021HI2B-018E makes it an ideal choice for a diverse array of applications, including:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment
  • Wireless communication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6021HI2B-018E is no exception. It is manufactured to the highest standards, ensuring that each oscillator delivers consistent performance and reliability. Customers can trust this component to provide a stable clock source in their critical applications, backed by Microchip's renowned support and expertise.

Overall, the DSC6021HI2B-018E from Microchip Technology is a high-quality, versatile, and reliable MEMS oscillator that meets the needs of today's complex and power-sensitive electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess