EN
  • EN
  • DE

DSC2210FI2-A0006T

Part No DSC2210FI2-A0006T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 13.56MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2210
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344158-DSC2210FI2-A0006T
Ultra Librarian 3D Model Ultra Librarian DSC2210FI2-A0006T CAD Model

Description

Introducing the DSC2210FI2-A0006T from Microchip Technology

The DSC2210FI2-A0006T is a high-performance, precision digital signal controller (DSC) engineered by the renowned Microchip Technology. This product stands out for its integration of the best features from both microcontrollers (MCUs) and digital signal processors (DSPs), delivering a versatile solution tailored for complex, computation-intensive applications.

At the heart of the DSC2210FI2-A0006T lies a powerful core designed to execute digital signal processing operations with efficiency and speed. It is particularly suitable for applications such as motor control, power conversion, and sensing systems that require rapid and accurate data processing.

Key Features:

  • Advanced Processing Core: The device boasts a sophisticated core that combines the control benefits of an MCU with the mathematical prowess of a DSP, making it ideal for a wide array of real-time control applications.
  • High-Speed ADCs: Equipped with high-speed analog-to-digital converters, the DSC2210FI2-A0006T ensures precise and quick conversion of analog signals to digital data, enhancing the performance of control systems.
  • Robust Connectivity: With an array of communication interfaces, including CAN, UART, SPI, and I2C, this DSC offers excellent connectivity options for complex embedded systems.
  • Flexible Memory Options: A combination of flash memory and RAM ensures ample storage for both program code and runtime data, facilitating sophisticated algorithms and applications.
  • Extended Temperature Range: The device is designed to operate reliably across a wide temperature range, making it suitable for industrial environments where conditions can be extreme.

The DSC2210FI2-A0006T is not only a testament to Microchip Technology's commitment to quality and performance but also an embodiment of innovation in the field of digital signal control. Whether you're developing advanced motor control systems, power management solutions, or any application requiring robust computational capabilities, the DSC2210FI2-A0006T is engineered to meet your needs with precision and efficiency.

For developers and engineers seeking a DSC that delivers power, flexibility, and reliability, the DSC2210FI2-A0006T from Microchip Technology is an excellent choice that promises to drive your applications to new heights of performance.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess