EN
  • EN
  • DE

DSC1252DI1-156M2500T

Part No DSC1252DI1-156M2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 156.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC12X2
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 50mA (Typ)
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 5µA
Base Product Number DSC1252
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343059-DSC1252DI1-156M2500T
Ultra Librarian 3D Model Ultra Librarian DSC1252DI1-156M2500T CAD Model

Description

Product Overview: DSC1252DI1-156M2500T

The DSC1252DI1-156M2500T is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision oscillator is part of Microchip's comprehensive portfolio of timing and clock solutions, tailored to meet the demanding requirements of a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Frequency Range: The oscillator operates at a stable frequency of 156.25 MHz, making it suitable for high-speed digital applications that require a precise timing reference.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V, optimizing power consumption while maintaining reliable performance.
  • Stability: The DSC1252DI1-156M2500T offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Packaging: This product is available in a compact, industry-standard 4-SMD (Surface Mount Device) package, which allows for easy integration into a variety of circuit board designs.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the oscillator is robust and suitable for use in environments that experience extreme temperature variations.

Applications

The DSC1252DI1-156M2500T is ideal for use in high-performance computing, networking, and telecommunications equipment. Its precision and reliability also make it an excellent choice for applications such as:

  • Wireless infrastructure
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Test and measurement equipment
  • Automotive electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSC1252DI1-156M2500T is backed by Microchip's customer support and service, ensuring that designers can incorporate this oscillator into their systems with confidence. For further technical information, datasheets, and support resources, customers can visit the Microchip Technology website or contact their local sales office.

With its combination of performance, reliability, and support, the DSC1252DI1-156M2500T from Microchip Technology stands out as a superior choice for designers looking to enhance the timing accuracy and stability of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess