EN
  • EN
  • DE

DSC1224BI1-156M2500

Part No DSC1224BI1-156M2500
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC 156.25MHZ SMD / 156.25 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC12X4
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 40mA (Typ)
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA (Typ)
Base Product Number DSC1224
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC1224BI1-156M2500
Standard Package 72
Win Source Part Number 1183398-DSC1224BI1-156M2500
Ultra Librarian 3D Model Ultra Librarian DSC1224BI1-156M2500 CAD Model

Description

Microchip Technology DSC1224BI1-156M2500

The DSC1224BI1-156M2500 is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This product is a testament to Microchip's commitment to providing advanced, reliable, and efficient timing components.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 156.25 MHz, making it suitable for high-speed digital signal processing applications.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V, which is ideal for low-power consumption requirements in modern electronic devices.
  • Stability: The DSC1224BI1-156M2500 offers excellent frequency stability, ensuring precise timing for the most demanding applications.
  • Form Factor: It comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Output Type: The device provides a differential output, which is essential for minimizing signal noise and ensuring signal integrity in complex electronic systems.
  • Temperature Range: This oscillator is designed to operate reliably over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The DSC1224BI1-156M2500 is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and servers
  • Communication systems including base stations and wireless infrastructure
  • Industrial and automotive systems that require precise timing
  • Consumer electronics where consistent performance is necessary

Microchip Technology's DSC1224BI1-156M2500 is a robust and reliable solution for any application where accurate timing is critical. Its combination of high frequency, stability, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess