EN
  • EN
  • DE

DSC1123CI2-125.0000T

Part No DSC1123CI2-125.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ LVDS SMD / 125 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.88mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339796-DSC1123CI2-125.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1123CI2-125.0000T CAD Model

Description

Microchip Technology's DSC1123CI2-125.0000T Precision Oscillator

The DSC1123CI2-125.0000T is a state-of-the-art precision oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is part of Microchip's comprehensive range of timing solutions that cater to a wide array of advanced electronic applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 125.0000 MHz, which is ideal for applications requiring precise timing and synchronization.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with many standard systems and ensuring low power consumption.
  • Stability: The DSC1123CI2-125.0000T offers excellent frequency stability, a crucial feature for maintaining performance over a range of environmental conditions.
  • Form Factor: Housed in a compact, industry-standard 6-SMD (No Lead) package, this oscillator is suitable for space-constrained applications without compromising on performance.
  • Output Type: The device provides a CMOS output, known for its high noise immunity and compatibility with a variety of digital circuits.

Applications

With its precision timing capabilities, the DSC1123CI2-125.0000T is well-suited for a variety of applications, including:

  • Networking equipment such as routers, switches, and servers
  • Telecommunications infrastructure
  • High-speed data converters
  • Storage systems
  • Industrial automation systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC1123CI2-125.0000T is no exception, having undergone rigorous testing to ensure it performs to specifications under varying conditions. Whether for commercial or industrial applications, this precision oscillator is designed to provide a reliable timing solution that engineers can trust.

Technical Support and Availability

Microchip Technology provides comprehensive technical support for the DSC1123CI2-125.0000T, including detailed datasheets, application notes, and customer service. This product is available through Microchip's extensive distribution network, ensuring easy access for designers and manufacturers around the world.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7759 $52.7421
44+ $2.2776 $100.2144
68+ $2.2065 $150.0420
94+ $2.1353 $200.7182
122+ $2.0641 $251.8202
163+ $1.8506 $301.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess