EN
  • EN
  • DE

DSC1123CI1-200.0000

Part No DSC1123CI1-200.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 200.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001114-DSC1123CI1-200.0000
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Series DSC1123
Package Tube
Type XO (Standard)
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Ultra Librarian 3D Model Ultra Librarian DSC1123CI1-200.0000 CAD Model

Description

Microchip Technology's DSC1123CI1-200.0000 Precision Oscillator

Introducing the DSC1123CI1-200.0000, a state-of-the-art precision oscillator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This high-performance oscillator operates at a fixed frequency of 200.0000 MHz, providing a stable and accurate clock signal essential for a wide range of applications, including telecommunications, networking, and high-speed data processing.

Key Features

  • High Frequency Precision: The DSC1123CI1-200.0000 boasts a frequency of 200 MHz, ensuring high-speed operation for critical applications.
  • Low Jitter Performance: With exceptionally low phase jitter, this oscillator facilitates reliable and precise timing for sensitive digital circuits.
  • Stability: It offers excellent temperature stability, maintaining consistent performance over a wide range of environmental conditions.
  • Supply Voltage: The device operates at a supply voltage of 3.3V, compatible with many standard systems and providing ease of integration.
  • Compact Package: The DSC1123CI1-200.0000 comes in a compact industry-standard 6-pin ceramic package, saving valuable board space without compromising on performance.
  • Output Type: It features a CMOS/LVPECL output, allowing for versatile use across various digital applications.

Applications

The precision and reliability of the DSC1123CI1-200.0000 make it an ideal choice for a multitude of applications, including:

  • High-speed data converters
  • Networking equipment such as routers and switches
  • Storage area networks (SAN)
  • Test and measurement equipment
  • High-definition video and broadcast systems
  • FPGA/ASIC clock generation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1123CI1-200.0000 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Users can expect a reliable, consistent, and high-quality performance that Microchip Technology's products are renowned for.

For engineers and designers looking for a high-frequency, low-jitter, and stable clock solution, the DSC1123CI1-200.0000 from Microchip Technology is an excellent choice that combines performance with compact form factor and ease of integration.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess