EN
  • EN
  • DE

DSC1123CI1-027.0000

Part No DSC1123CI1-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1123
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name DSC1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 110
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917561-DSC1123CI1-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123CI1-027.0000 CAD Model

Description

Introducing the DSC1123CI1-027.0000 from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, has added a remarkable product to their extensive portfolio. The DSC1123CI1-027.0000 is a high-performance, precision MEMS oscillator that offers a stable and reliable clock source for a wide range of applications. Designed with advanced technology, this component ensures superb accuracy and stability under various environmental conditions.

Key Features

  • Frequency: The oscillator operates at a frequency of 27.0000 MHz, providing a precise clock signal for your digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a variety of circuits and systems.
  • Output Type: The DSC1123CI1-027.0000 features a CMOS output, known for its high noise immunity and low power consumption.
  • Package / Case: Encased in a 6-SMD, No Lead package, this MEMS oscillator is compact and suitable for space-constrained applications.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over time and temperature variations.
  • Temperature Range: This device operates over an industrial temperature range, making it ideal for harsh environments.

Applications

The DSC1123CI1-027.0000 is versatile and can be used in various applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial controls
  • High-performance computing
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1123CI1-027.0000 is no exception. This MEMS oscillator is designed to meet the rigorous standards expected in professional and industrial settings, ensuring that you receive a product that performs consistently and reliably over time.

Easy Integration

With its standard footprint and easy-to-use features, the DSC1123CI1-027.0000 can be seamlessly integrated into your existing designs, minimizing development time and accelerating your time-to-market.

Choose the DSC1123CI1-027.0000 from Microchip Technology for a high-quality, stable, and reliable clock solution that you can trust.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess