EN
  • EN
  • DE

DSC1104CE2-027.0000T

Part No DSC1104CE2-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ HCSL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202513-DSC1104CE2-027.0000T
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Oscillators
Series DSC1104
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Ultra Librarian 3D Model Ultra Librarian DSC1104CE2-027.0000T CAD Model

Description

Product Overview: DSC1104CE2-027.0000T

The DSC1104CE2-027.0000T is a high-performance, low-jitter MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This precision oscillator is a part of Microchip's DSC series, which is renowned for its stability, reliability, and energy efficiency.

Key Features

  • Frequency: The device offers a fixed output frequency of 27.0000 MHz, providing a stable clock signal for your critical applications.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, making it versatile for various logic levels and power requirements.
  • Low Jitter: The DSC1104CE2-027.0000T boasts low phase jitter performance, which is essential for high-speed digital signal processing, networking, and telecommunications.
  • Temperature Stability: With its excellent temperature stability, this oscillator ensures consistent performance over a broad temperature range, suitable for demanding environments.
  • Packaging: The device comes in a compact 6-SMD, no lead package, which allows for efficient use of PCB space and is ideal for modern, high-density electronic assemblies.
  • Output Type: It features a CMOS output, providing a standard logic level output that is compatible with most digital circuits.

Applications

The DSC1104CE2-027.0000T is an excellent choice for applications requiring precise timing and low jitter, such as:

  • Networking equipment (routers, switches, etc.)
  • Telecommunications systems
  • Data storage devices
  • Industrial controls
  • High-performance computing
  • Embedded systems

Quality and Reliability

Microchip Technology's commitment to quality and reliability is evident in the DSC1104CE2-027.0000T oscillator. With its robust design and rigorous testing, this product ensures long-term stability and performance for critical system clocks, making it a trusted component in your electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess