EN
  • EN
  • DE

DSC1103BE1-075.0000T

Part No DSC1103BE1-075.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 75.000MHZ LVDS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 75MHz
Purpose Standby (Power Down)
Output LVDS
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95μA
Win Source Part Number 203448-DSC1103BE1-075.0000T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1103BE1-075.0000T CAD Model

Description

Product Overview

The DSC1103BE1-075.0000T is a high-performance, precision MEMS oscillator from Microchip Technology, offering unparalleled stability and accuracy for a wide range of applications. This product is designed to deliver the excellent performance expected from Microchip's advanced timing solutions, making it an ideal choice for engineers looking for a reliable and efficient clock source.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 75.0000 MHz, providing a stable and precise clock signal for critical electronic components.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-power devices and systems.
  • Output Type: The DSC1103BE1-075.0000T features a CMOS output, delivering a square wave signal that can be easily integrated into digital systems.
  • Size and Packaging: This compact oscillator comes in a 6-SMD, no lead package, allowing for efficient use of PCB space and simplifying the design process for engineers.
  • Temperature Stability: With excellent temperature stability, this oscillator performs reliably across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • RoHS Compliant: The product is RoHS compliant, ensuring adherence to environmental standards and regulations.

Applications

The DSC1103BE1-075.0000T is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and wireless communication devices
  • High-performance computing and server applications
  • Industrial and automation systems requiring precise timing
  • Consumer electronics including smart devices and wearables
  • Medical devices that demand high accuracy and reliability

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1103BE1-075.0000T is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and performance. Customers can trust this product to deliver consistent operation and long-term reliability in their critical applications.

With its combination of precision, stability, and compact form factor, the DSC1103BE1-075.0000T from Microchip Technology stands out as an exceptional solution for designers seeking a high-quality MEMS oscillator for their next project.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8096 $64.8576
14+ $8.8692 $124.1688
21+ $8.5920 $180.4320
28+ $8.3148 $232.8144
36+ $8.0376 $289.3536
49+ $7.2072 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess