EN
  • EN
  • DE

DSC1033DI2-027.0000T

Part No DSC1033DI2-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 27.000MHZ CMOS SMD / Oscillator MEMS 27MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin VDFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1033
Packaging Reel package
Type MEMS (Silicon)
Frequency 27MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 3.3V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 3mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773413-DSC1033DI2-027.0000T
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 02, 2011
ECCN EAR99
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1033DI2-027.0000T CAD Model

Description

The DSC1033DI2-027.0000T is a precision silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a highly stable and low-jitter clock signal that is essential for digital electronics applications. With its compact and robust design, the DSC1033DI2-027.0000T is well-suited for a variety of industrial, automotive, and consumer electronics where reliable clocking is critical.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Package: Encased in a 4-SMD, no lead package, the DSC1033DI2-027.0000T is designed for surface-mount technology (SMT), allowing for efficient and space-saving PCB design.
  • Supply Voltage: It functions within a supply voltage range of 1.8V to 3.3V, making it versatile for different electronic systems and ensuring compatibility with a wide range of digital ICs.
  • Stability: The oscillator boasts excellent frequency stability, which is critical for applications where consistent performance is necessary over a range of environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the DSC1033DI2-027.0000T is ideal for portable and battery-powered devices, helping to extend operational life.
  • Output Type: It provides a CMOS output, a common signal type used in digital systems for its high noise immunity and compatibility with a wide range of logic families.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in environments with varying temperatures.

Applications

The DSC1033DI2-027.0000T is suitable for use in a broad array of applications, including but not limited to networking equipment, wireless communication systems, embedded systems, IoT devices, and consumer electronics. Its high precision and stability make it an excellent choice for applications that depend on accurate timing signals, such as high-speed data transfers and real-time processing.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1033DI2-027.0000T is no exception. This product meets stringent industry standards and undergoes rigorous testing to ensure it performs to specifications under various conditions. Clients can trust this component to deliver consistent performance and support the long-term reliability of their electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess