EN
  • EN
  • DE

DSC1033DI1-080.0000

Part No DSC1033DI1-080.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 80.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Frequency 80MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 5mA (Typ)
Mounting SMD (SMT)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1μA
Win Source Part Number 140218-DSC1033DI1-080.0000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1033DI1-080.0000 CAD Model

Description

Microchip Technology DSC1033DI1-080.0000 Low-Power Programmable MEMS Oscillator

The DSC1033DI1-080.0000 is a high-performance, low-power silicon MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide a reliable and stable clock source for a wide range of electronic applications. This programmable oscillator operates at a fixed frequency of 80.0000 MHz, delivering precise timing solutions with minimal power consumption.

Constructed with advanced MEMS technology, the DSC1033 series offers exceptional frequency stability and jitter performance, making it an ideal choice for applications that require a high degree of precision and reliability, such as portable electronics, networking, wearables, and IoT devices. The compact 6-pin DFN (Dual Flat No-lead) package measures just 2.5 x 2.0 mm, allowing for easy integration into space-constrained designs.

Key features of the DSC1033DI1-080.0000 include:

  • Frequency: Fixed at 80.0000 MHz with excellent stability.
  • Supply Voltage: Operates from a 1.8V supply voltage, contributing to reduced power consumption.
  • Low Power Consumption: Ideal for battery-powered and portable applications where power efficiency is crucial.
  • Output Type: CMOS (Complementary Metal-Oxide-Semiconductor) output, providing compatibility with a wide range of digital circuits.
  • Temperature Stability: Maintains consistent performance over a broad temperature range, ensuring reliability under varying environmental conditions.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness and compliance with global regulations.

With its robust design, the DSC1033DI1-080.0000 is resistant to shock and vibration, further enhancing its suitability for use in harsh conditions and applications subject to physical stress. Additionally, the low-jitter performance ensures high-quality signal integrity, which is critical for high-speed data communication and sensitive electronic systems.

Microchip Technology's commitment to quality and performance is evident in the DSC1033DI1-080.0000 oscillator. It provides designers with a reliable, high-frequency clock source that combines space-saving packaging with energy efficiency and precision, making it a versatile choice for a multitude of modern electronic applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess