EN
  • EN
  • DE

DSC1033DI1-064.0000

Part No DSC1033DI1-064.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 64.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Frequency 64MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 4mA (Typ)
Mounting SMD (SMT)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1μA
Win Source Part Number 130109-DSC1033DI1-064.0000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1033DI1-064.0000 CAD Model

Description

The DSC1033DI1-064.0000 is a high-performance, low-power, precision silicon MEMS oscillator from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to deliver exceptional stability and reliability for a wide range of applications that require precise timekeeping and clock synchronization.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 64.0000 MHz, providing a precise timing solution for your application.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Output Type: The device offers a CMOS output, ensuring compatibility with most digital circuits.
  • Packaging: This component is available in a compact 4-SMD, no lead package, allowing for efficient use of PCB space.
  • Temperature Stability: The oscillator maintains excellent performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Jitter: The DSC1033DI1-064.0000 is engineered to provide low phase jitter, which is critical for high-speed digital communications and data transfer.

Applications

The DSC1033DI1-064.0000 is versatile and can be used in numerous applications, including:

  • Networking equipment such as routers, switches, and wireless communication devices
  • Consumer electronics including high-definition televisions, digital cameras, and gaming consoles
  • Industrial systems for automation and control
  • Medical devices that require precise timing for diagnostics and treatment
  • Portable battery-powered devices where power efficiency is paramount

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1033DI1-064.0000 is no exception. It is manufactured to meet rigorous standards, ensuring high reliability and performance for the lifetime of your product. With its robust design and advanced MEMS technology, this oscillator is an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess