EN
  • EN
  • DE

DSC1033BI1-035.3280

Part No DSC1033BI1-035.3280
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 35.3280MHZ CMOS SMD / 35.328 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1033, PureSilicon™
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 35.328 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1µA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 72
Win Source Part Number 1112147-DSC1033BI1-035.3280
Ultra Librarian 3D Model Ultra Librarian DSC1033BI1-035.3280 CAD Model

Description

The DSC1033BI1-035.3280 is a high-performance, low-jitter MEMS oscillator from Microchip Technology, designed to deliver exceptional frequency stability and reliability for a wide range of applications. This precision oscillator is a perfect choice for designers looking for an alternative to traditional crystal oscillators without compromising on performance.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 35.3280 MHz, providing a stable timing solution for your electronic designs.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Output Type: The DSC1033BI1-035.3280 features a CMOS/LVPECL/LVDS output, offering flexibility for interfacing with various logic families.
  • Package: Housed in a compact 6-SMD, no lead package, it is ideal for space-constrained applications.
  • Temperature Stability: With an industrial temperature range of -40°C to +85°C, this MEMS oscillator ensures consistent performance even in extreme conditions.
  • Low Jitter: The device boasts low phase jitter, typically less than 1 ps RMS, which is critical for high-speed communication, networking, and data processing applications.

Applications

The DSC1033BI1-035.3280 is versatile and can be used in a variety of applications including:

  • Networking equipment such as routers, switches, and network interface cards
  • High-speed data transmission systems
  • Wireless communication systems
  • Industrial control systems
  • Test and measurement equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC1033BI1-035.3280 MEMS oscillator is no exception and is designed to meet the high standards expected of modern electronic components. With its robust design and proven performance, this oscillator is an excellent choice for ensuring the precise timing required in today's sophisticated electronic devices.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess