EN
  • EN
  • DE

DSC1004CE1-050.0000

Part No DSC1004CE1-050.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 50.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Frequency 50MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 to 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 8mA
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 134227-DSC1004CE1-050.0000
Popularity Medium
Supply and Demand Status Limited
Quantity per package 110
Ultra Librarian 3D Model Ultra Librarian DSC1004CE1-050.0000 CAD Model

Description

The DSC1004CE1-050.0000 is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision oscillator is designed to meet the growing demand for reliable and stable timing solutions in modern electronic applications.

Key Features

  • Frequency: The device offers a fixed output frequency of 50.0000 MHz, providing a stable timing source for various applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V, which is ideal for low-power operations in battery-powered devices.
  • Stability: The DSC1004 series boasts excellent frequency stability, which is crucial for maintaining performance in temperature-varying environments.
  • Form Factor: This oscillator comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability across different operating conditions.
  • Low Power Consumption: The DSC1004CE1-050.0000 is optimized for low power consumption, extending the battery life of portable devices.

Applications

The DSC1004CE1-050.0000 is versatile and can be used in a variety of applications, including:

  • Wireless communications
  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1004CE1-050.0000 is no exception. It is manufactured to the highest standards to ensure consistent performance and long-term reliability. Customers can trust this oscillator to deliver precise timing solutions in their critical applications.

Ordering Information

To order the DSC1004CE1-050.0000 or to obtain more information about this product, please visit Microchip Technology's official website or contact an authorized distributor. Ensure that your design specifications are met with this state-of-the-art oscillator, and benefit from Microchip's renowned customer support.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess