EN
  • EN
  • DE

DSC1003DL5-025.0000

Part No DSC1003DL5-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1003
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±10ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366436-DSC1003DL5-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC1003DL5-025.0000 CAD Model

Description

The DSC1003DL5-025.0000 is a precision, low-power CMOS oscillator offered by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This oscillator is designed to deliver exceptional frequency stability and performance for a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a reliable clock source for your digital applications.
  • Package: It comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, accommodating various power supply requirements and ensuring flexibility in system design.
  • Stability: The oscillator boasts excellent frequency stability, making it ideal for applications that require a consistent and precise clock signal.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC1003DL5-025.0000 is optimized for low-power operations, which is crucial for battery-powered and portable devices.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance across diverse environmental conditions.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, simplifying integration.

Applications

The versatility of the DSC1003DL5-025.0000 oscillator makes it suitable for a broad array of applications, including but not limited to:

  • Wireless communication systems
  • Industrial controls
  • Portable electronics
  • Internet of Things (IoT) devices
  • Automotive systems
  • Medical equipment
  • Networking equipment

With its robust feature set and Microchip Technology's reputation for quality, the DSC1003DL5-025.0000 oscillator is a reliable choice for engineers and designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess