Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 59.78 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869681-DSC1001DI4-059.7800T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI4-059.7800T CAD Model

Description

Product Overview: DSC1001DI4-059.7800T from Microchip Technology

The DSC1001DI4-059.7800T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, designed to meet the demanding needs of modern electronic systems. This device is a part of Microchip's extensive portfolio of clock and timing solutions, offering a reliable and cost-effective alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 59.7800 MHz, providing a stable and accurate clock signal for your application.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Stability: The DSC1001 series boasts excellent frequency stability, ensuring consistent performance under varying environmental conditions.
  • Form Factor: This component comes in a compact 4-pin DFN (Dual Flat No-lead) package, measuring 2.5 x 2.0 mm, which is ideal for space-constrained applications.
  • Output Type: It provides a CMOS/LVCMOS compatible output, ensuring easy integration with a wide range of digital circuits.
  • Temperature Range: The device is operational over an industrial temperature range, making it reliable in diverse working conditions.

Applications

The DSC1001DI4-059.7800T is versatile and can be used in various applications, including:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Computer peripherals

Advantages

Opting for the DSC1001DI4-059.7800T from Microchip Technology provides numerous advantages:

  • High Reliability: MEMS technology offers superior shock and vibration resistance compared to traditional quartz oscillators.
  • Low Power Consumption: The device is designed for energy-efficient operation, which is crucial for battery-powered and portable devices.
  • Easy Integration: The small footprint and compatibility with standard oscillator footprints allow for easy PCB design and layout.
  • Reduced EMI: MEMS oscillators typically generate less electromagnetic interference, contributing to better overall system performance.

With its precision performance and robust design, the DSC1001DI4-059.7800T from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 57.8750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 57.8750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 14.2850M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 14.2850M-TBGSA0
Seiko Epson Corporation
SG-8101CG 27.1450M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 27.1450M-TBGPA0
Seiko Epson Corporation
XTAL OSC XO 100.0200MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 100.0200M-TJHSA0
Seiko Epson Corporation
SG-8101CG 47.3940M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 47.3940M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 54.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 54.0000M-TJHPA0
Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
Seiko Epson Corporation
SG-8101CA 23.4375M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 23.4375M-TBGPA0
Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention