EN
  • EN
  • DE

DSC1001DE1-074.2500

Part No DSC1001DE1-074.2500
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 74.2500MHZ CMOS SMD / 74.25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 74.25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 8.7mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 140 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869676-DSC1001DE1-074.2500
Ultra Librarian 3D Model Ultra Librarian DSC1001DE1-074.2500 CAD Model

Description

Product Overview: DSC1001DE1-074.2500

The DSC1001DE1-074.2500 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is designed to offer a superior alternative to traditional quartz crystal oscillators, providing enhanced stability, reliability, and flexibility for a wide range of electronic applications.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 74.2500 MHz, providing a precise clock signal for timing-critical applications.
  • Supply Voltage: Designed to work with a supply voltage of 1.8V, 2.5V, or 3.3V, making it suitable for various power environments.
  • Stability: Offers excellent frequency stability over temperature, with a tight stability option that ensures consistent performance.
  • Package: Available in a compact, industry-standard 6-pin DFN (Dual Flat No-lead) package, which measures 2.5 x 2.0 mm, providing a space-saving solution on printed circuit boards (PCBs).
  • Output Type: Features a CMOS (Complementary Metal-Oxide-Semiconductor) output, delivering a square wave with fast rise and fall times.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The DSC1001DE1-074.2500 is ideal for a variety of applications where precise timing is crucial, such as:

  • Networking equipment (routers, switches, etc.)
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics

Benefits of MEMS Technology

Microchip's MEMS oscillators, like the DSC1001DE1-074.2500, provide several advantages over traditional quartz crystal oscillators:

  • Robustness: Higher resistance to shock and vibration, which is particularly beneficial for portable and automotive applications.
  • Long-term Reliability: Lower failure rates due to the inherent stability of the silicon MEMS structure.
  • Shorter Lead Times: MEMS devices typically have shorter lead times compared to quartz crystals, improving supply chain efficiency.
  • Environmental Friendliness: Silicon MEMS technology is more environmentally friendly, as it requires fewer processing steps and produces less waste.

With its combination of performance, stability, and compact footprint, the DSC1001DE1-074.2500 from Microchip Technology is an excellent choice for designers looking to enhance their system's timing accuracy while minimizing space and power consumption.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess