EN
  • EN
  • DE

DSC1001CI2-100.0000T

Part No DSC1001CI2-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ CMOS SMD / 100 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8.7mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1001CI2-100.0000TDKR,DSC1001CI2-100.0000TCT,DSC1001CI2-100.0000TTR,DSC1001CI2-100.0000T-ND
Standard Package 1,000
Win Source Part Number 1178477-DSC1001CI2-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-100.0000T CAD Model

Description

The DSC1001CI2-100.0000T is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art device is designed to deliver exceptional timing solutions for a broad range of applications, including networking, telecommunications, storage, and consumer electronics.

Key Features

  • Frequency: This oscillator operates at a stable frequency of 100.0000 MHz, providing precise timing for critical applications.
  • Supply Voltage: It functions with a supply voltage of 1.8V to 3.3V, making it versatile for various power requirements.
  • Stability: The DSC1001CI2-100.0000T offers excellent frequency stability, ensuring reliable performance over a wide range of environmental conditions.
  • Form Factor: It comes in a compact industry-standard 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Output Type: The device provides a CMOS output, known for its high noise immunity and low power consumption.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for harsh environments.
  • Programmability: The oscillator is programmable, allowing for fine-tuning to meet specific design requirements.

Applications

The DSC1001CI2-100.0000T is designed for use in a variety of applications where accurate timing is paramount. These include but are not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure like base stations and wireless communication devices.
  • Data storage systems including solid-state drives (SSDs) and hard disk drives (HDDs).
  • Consumer electronics such as smart TVs, gaming consoles, and wearable technology.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC1001CI2-100.0000T is manufactured with rigorous testing and quality control measures to ensure it meets the demands of modern electronic systems. Customers can rely on this oscillator for consistent performance and longevity in their products.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,688 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess