EN
  • EN
  • DE

DSC1001AL2-027.0000

Part No DSC1001AL2-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917518-DSC1001AL2-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AL2-027.0000 CAD Model

Description

Product Overview: DSC1001AL2-027.0000

The DSC1001AL2-027.0000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a reliable and cost-effective alternative to traditional quartz crystal oscillators, providing excellent stability and accuracy for a variety of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, which is ideal for applications requiring a stable clock source.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various low-power and standard-power applications.
  • Stability: The DSC1001 series offers superb frequency stability, with tight stability options available for demanding applications.
  • Form Factor: The compact package size of 2.5mm x 2.0mm (2520) is perfect for space-constrained designs.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Low Power Consumption: Designed for energy efficiency, it consumes low power, which is critical for portable and battery-powered devices.

Applications

The DSC1001AL2-027.0000 is an excellent choice for a wide range of applications, including but not limited to:

  • Consumer electronics such as wearables and IoT devices
  • Industrial automation and control systems
  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • Automotive electronics
  • Medical devices requiring precise timekeeping

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The DSC1001AL2-027.0000 is manufactured to meet high standards, ensuring consistent performance and durability for the lifetime of your product. With its robust design and MEMS technology, this oscillator is a highly reliable component for any design requiring a stable clock source.

For detailed specifications, technical documentation, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8761 $65.6635
80+ $1.5394 $123.1520
120+ $1.4913 $178.9560
165+ $1.4432 $238.1280
210+ $1.3952 $292.9920
280+ $1.2508 $350.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess