EN
  • EN
  • DE

DSA6331MA1DB-027.0000VAO

Part No DSA6331MA1DB-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±1.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344498-DSA6331MA1DB-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331MA1DB-027.0000VAO CAD Model

Description

The DSA6331MA1DB-027.0000VAO is a state-of-the-art MEMS oscillator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision device is designed to deliver exceptional frequency stability and performance for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Frequency Range: This oscillator operates at a stable frequency of 27.0000 MHz, making it ideal for applications requiring precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-voltage systems and contributing to overall power efficiency.
  • Output Type: The DSA6331MA1DB-027.0000VAO provides a CMOS output, known for its reliability and ease of integration into digital systems.
  • Temperature Stability: Engineered for high performance, this oscillator maintains consistent operation over a broad temperature range, ensuring reliability in various environmental conditions.
  • Package: It comes in a compact, surface-mountable 6-SMD, no lead package, which allows for efficient use of board space and is suitable for high-density mounting.
  • RoHS Compliant: This product is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The DSA6331MA1DB-027.0000VAO MEMS oscillator is versatile and can be used in a variety of electronic applications, including:

  • Networking equipment such as routers, switches, and modems
  • Telecommunication infrastructure including base stations and backhaul equipment
  • Industrial control systems and automation
  • Consumer electronics where precise timing is crucial
  • Internet of Things (IoT) devices and smart technology

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSA6331MA1DB-027.0000VAO is manufactured in state-of-the-art facilities, ensuring that each oscillator performs to the specifications and maintains longevity in the field. Customers can trust Microchip's dedication to maintaining quality across their comprehensive range of electronic components.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess