EN
  • EN
  • DE

DSA6311JA1AB-027.0000TVAO

Part No DSA6311JA1AB-027.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6311
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344989-DSA6311JA1AB-027.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6311JA1AB-027.0000TVAO CAD Model

Description

Microchip Technology's DSA6311JA1AB-027.0000TVAO

The DSA6311JA1AB-027.0000TVAO is a precision-engineered product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the needs of advanced electronic applications, where reliability, efficiency, and performance are of paramount importance.

Key Features

  • High Precision: The DSA6311JA1AB-027.0000TVAO is built for applications requiring precise timing and control, making it an ideal choice for critical systems.
  • Durability: With its robust construction, this product is designed to withstand the rigors of demanding environments, ensuring long-term reliability.
  • Integration: The device is designed for easy integration into a wide range of electronic systems, simplifying the design and development process for engineers.
  • Performance: Microchip Technology is known for products that deliver high performance, and the DSA6311JA1AB-027.0000TVAO is no exception. It operates efficiently, ensuring optimal system performance.

Applications

The DSA6311JA1AB-027.0000TVAO is versatile and can be used across various applications, including:

  • Telecommunications: Its precision timing capabilities make it suitable for network infrastructure, ensuring synchronization and reliable communication.
  • Industrial Automation: For systems requiring accurate timing for control and automation, this product provides the necessary precision.
  • Consumer Electronics: It can be integrated into consumer devices where timing is critical, such as in high-performance gaming systems or smart home devices.
  • Automotive Systems: The device's durability and performance make it suitable for automotive electronics, where safety and reliability are crucial.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Part Number: DSA6311JA1AB-027.0000TVAO
  • Product Category: (Specify category, e.g., Oscillators, Microcontrollers)
  • Electrical Characteristics: (Specify voltage, current, frequency, etc.)
  • Package/Case: (Specify the type of package, e.g., surface mount, through-hole)
  • Operating Temperature Range: (Specify temperature range)
  • Certifications: (List any relevant certifications, e.g., RoHS compliant)

For engineers and designers looking for a reliable and high-performance component, the DSA6311JA1AB-027.0000TVAO from Microchip Technology stands out as a superior choice, backed by the reputation of a leader in the semiconductor industry.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess