EN
  • EN
  • DE

DSA6301JL1AB-025.0000VAO

Part No DSA6301JL1AB-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345029-DSA6301JL1AB-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6301JL1AB-025.0000VAO CAD Model

Description

Microchip Technology's DSA6301JL1AB-025.0000VAO: A Comprehensive Overview

The DSA6301JL1AB-025.0000VAO is a state-of-the-art oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This precision oscillator is part of Microchip's extensive portfolio of timing solutions, tailored to meet the demanding requirements of modern electronic applications. The product is well-suited for various industries, including telecommunications, computing, aerospace, and any application where reliable and accurate timing is crucial.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Package: Housed in a compact, surface-mount package, the DSA6301JL1AB-025.0000VAO is designed for easy integration into a wide range of electronic systems.
  • Supply Voltage: It is designed to work with a supply voltage that ensures compatibility with most contemporary circuit designs.
  • Output Type: The oscillator features a CMOS output, offering compatibility with a variety of logic families and the ability to drive multiple loads.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations and power supply fluctuations.
  • Low Phase Noise: The low phase noise characteristic of this oscillator makes it an ideal choice for applications that require a low-noise clock source.

Applications

The DSA6301JL1AB-025.0000VAO is versatile in its applications, serving as a critical component in:

  • High-speed digital signal processing (DSP)
  • Wireless communication systems, including WiFi, Bluetooth, and cellular networks
  • Networking equipment such as routers, switches, and modems
  • Test and measurement equipment
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the DSA6301JL1AB-025.0000VAO oscillator is not only high-performing but also reliable. The product is backed by Microchip's rigorous testing and validation processes, giving designers confidence when incorporating this oscillator into their systems.

For detailed specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess