EN
  • EN
  • DE

DSA6111JL2B-025.0000TVAO

Part No DSA6111JL2B-025.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344928-DSA6111JL2B-025.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6111JL2B-025.0000TVAO CAD Model

Description

Product Overview: DSA6111JL2B-025.0000TVAO

The DSA6111JL2B-025.0000TVAO is a state-of-the-art frequency control product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is part of Microchip's comprehensive range of timing solutions that cater to a wide array of applications in various fields, including telecommunications, computing, and industrial markets.

Key Features

  • Frequency Stability: The device offers a highly stable output frequency of 25.0000 MHz, which is critical for applications that require a reliable and consistent timing source.
  • Low Phase Noise: Engineered for applications that demand low phase noise performance, this product ensures minimal signal interference and higher signal integrity.
  • Compact Package: The DSA6111JL2B-025.0000TVAO comes in a compact surface-mount package, making it suitable for space-constrained applications without compromising performance.
  • Operating Temperature Range: It is designed to operate effectively over a wide temperature range, ensuring stability and reliability in diverse environmental conditions.
  • Supply Voltage: The device is optimized for low-voltage operations, which is essential for energy-efficient designs.

Applications

The DSA6111JL2B-025.0000TVAO is an ideal choice for a variety of applications that require precise timing solutions, including:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing systems
  • Industrial control systems
  • Test and measurement equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet rigorous industry standards. The DSA6111JL2B-025.0000TVAO is no exception, as it undergoes stringent testing to ensure it meets the quality and reliability expectations that Microchip's customers have come to rely on.

For engineers and designers looking for a reliable timing solution, the DSA6111JL2B-025.0000TVAO from Microchip Technology offers a blend of performance, precision, and durability that is hard to match. Whether for advanced telecommunications infrastructure or for critical industrial applications, this product delivers the consistency and reliability needed for today's high-tech environments.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess